Vishay Precision Group Chip Resistor - Surface Mount D55342K07B2E00RWB

Description
RCWPM-1206 2K 1% K D55342K07B2E0
Request a Quote Datasheet
Description
RCWPM-1206 2K 1% K D55342K07B2E0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B2E00RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B2E00RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B2E00RWB-ND
RCWPM-1206 2K 1% K D55342K07B2E0

RCWPM-1206 2K 1% K D55342K07B2E0

Buy Now Datasheet
D55342K07B2E00RWB - D55342K07B2E00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B2E00RWB
D55342K07B2E00RWB
D55342K07B2E00RWB D55342K07B2E00RWB
D55342K07B2E00RWB

D55342K07B2E00RWB

Supplier's Site
Resistor, Thick Film, 2K, 1%, 0.25W, 1206; Resistance Vishay - 44C2076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2K, 1%, 0.25W, 1206; Resistance Vishay
44C2076
Resistor, Thick Film, 2K, 1%, 0.25W, 1206; Resistance Vishay 44C2076
RESISTOR, THICK FILM, 2K, 1%, 0.25W, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 2K, 1%, 0.25W, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B2E00RWB-ND D55342K07B2E00RWB 44C2076
Product Name Chip Resistor - Surface Mount D55342K07B2E00RWB Resistor, Thick Film, 2K, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details