Vishay Precision Group Rcwpm-1206 2K 1% K D55342K07B2E00R Rsl Vishay D55342K07B2E00RUL

Description
RCWPM-1206 2K 1% K D55342K07B2E00R RSL
Description
RCWPM-1206 2K 1% K D55342K07B2E00R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2K 1% K D55342K07B2E00R Rsl Vishay - 26P8165 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2K 1% K D55342K07B2E00R Rsl Vishay
26P8165
Rcwpm-1206 2K 1% K D55342K07B2E00R Rsl Vishay 26P8165
RCWPM-1206 2K 1% K D55342K07B2E00R RSL

RCWPM-1206 2K 1% K D55342K07B2E00R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8165
Product Name Rcwpm-1206 2K 1% K D55342K07B2E00R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers