Vishay Precision Group Res Thin Film 1206 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B2E00RTN

Description
Res Thin Film 1206 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B2E00RTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B2E00RTN
Res Thin Film 1206 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B2E00RTN
Res Thin Film 1206 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 2 Kohm Vishay - 44C2072 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 2 Kohm Vishay
44C2072
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 2 Kohm Vishay 44C2072
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 2 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 2 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B2E00RTN 44C2072
Product Name Res Thin Film 1206 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 2 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details