Vishay Intertechnology, Inc. RES 2K OHM 1/4W 1% 1206 D55342K07B2E00RT5V

Description
RES 2Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 2Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W 1% 1206 - D55342K07B2E00RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W 1% 1206
D55342K07B2E00RT5V
RES 2K OHM 1/4W 1% 1206 D55342K07B2E00RT5V
RES 2Kohm 1/4W 1% 1206

RES 2Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B2E00RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B2E00RT5VTR-ND
Chip Resistor - Surface Mount 764-D55342K07B2E00RT5VTR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342K07B2E00RT5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B2E00RT5V
Chip Resistor - Surface Mount D55342K07B2E00RT5V
RES SMD 2K OHM 1% 1/4W 1206

RES SMD 2K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342K07B2E00RT5V 764-D55342K07B2E00RT5VTR-ND D55342K07B2E00RT5V
Product Name RES 2K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567737 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details