Vishay Intertechnology, Inc. RES 2.8K OHM 1/4W 0.1% 1206 D55342K07B2B80RT3

Description
RES 2.8Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.8Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/4W 0.1% 1206 - D55342K07B2B80RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/4W 0.1% 1206
D55342K07B2B80RT3
RES 2.8K OHM 1/4W 0.1% 1206 D55342K07B2B80RT3
RES 2.8Kohm 1/4W 0.1% 1206

RES 2.8Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B2B80RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B2B80RT3TR-ND
Chip Resistor - Surface Mount 764-D55342K07B2B80RT3TR-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B2B80RT3 764-D55342K07B2B80RT3TR-ND
Product Name RES 2.8K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details