Vishay Intertechnology, Inc. SMD,1206,1/4W,2.55K ,.1%,100PPM,R/.01%,BULK D55342K07B2B55RWS

Description
SMD,1206,1/4W,2.55K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet
Description
SMD,1206,1/4W,2.55K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,2.55K ,.1%,100PPM,R/.01%,BULK - D55342K07B2B55RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,2.55K ,.1%,100PPM,R/.01%,BULK
D55342K07B2B55RWS
SMD,1206,1/4W,2.55K ,.1%,100PPM,R/.01%,BULK D55342K07B2B55RWS
SMD,1206,1/4W,2.55K ,.1%,100PPM,R/.01%,B ULK

SMD,1206,1/4W,2.55K ,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B2B55RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B2B55RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B2B55RWS-ND
2.55 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.55 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B2B55RWS 764-D55342K07B2B55RWS-ND
Product Name SMD,1206,1/4W,2.55K ,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details