Vishay Intertechnology, Inc. Res Thin Film 1206 2.49K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack D55342K07B2B49MWS

Description
Res Thin Film 1206 2.49K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 2.49K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.49K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack - D55342K07B2B49MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.49K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack
D55342K07B2B49MWS
Res Thin Film 1206 2.49K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack D55342K07B2B49MWS
Res Thin Film 1206 2.49K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack

Res Thin Film 1206 2.49K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B2B49MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B2B49MWS-ND
Chip Resistor - Surface Mount 764-D55342K07B2B49MWS-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B2B49MWS 764-D55342K07B2B49MWS-ND
Product Name Res Thin Film 1206 2.49K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details