Vishay Intertechnology, Inc. Res Thin Film 1206 2.4K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Bulk D55342K07B2B40PBS

Description
Res Thin Film 1206 2.4K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Bulk
Request a Quote Datasheet
Description
Res Thin Film 1206 2.4K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.4K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Bulk - D55342K07B2B40PBS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.4K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Bulk
D55342K07B2B40PBS
Res Thin Film 1206 2.4K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Bulk D55342K07B2B40PBS
Res Thin Film 1206 2.4K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Bulk

Res Thin Film 1206 2.4K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B2B40PBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B2B40PBS-ND
Chip Resistor - Surface Mount 764-D55342K07B2B40PBS-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B2B40PBS 764-D55342K07B2B40PBS-ND
Product Name Res Thin Film 1206 2.4K Ohm 0.1% 1/4W ¦100ppm/¦C 0.1% SMD Bulk Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details