Vishay Intertechnology, Inc. SMD,1206,1/4W,2.21K,.1%,100PPM,R/.01%,BULK D55342K07B2B21RWS

Description
SMD,1206,1/4W,2.21K, .1%,100PPM,R/.01%,BU LK
Request a Quote Datasheet
Description
SMD,1206,1/4W,2.21K, .1%,100PPM,R/.01%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,2.21K,.1%,100PPM,R/.01%,BULK - D55342K07B2B21RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,2.21K,.1%,100PPM,R/.01%,BULK
D55342K07B2B21RWS
SMD,1206,1/4W,2.21K,.1%,100PPM,R/.01%,BULK D55342K07B2B21RWS
SMD,1206,1/4W,2.21K, .1%,100PPM,R/.01%,BU LK

SMD,1206,1/4W,2.21K,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B2B21RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B2B21RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B2B21RWS-ND
2.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B2B21RWS 764-D55342K07B2B21RWS-ND
Product Name SMD,1206,1/4W,2.21K,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details