Vishay Intertechnology, Inc. RES 2.18K OHM 1/4W 0.1% 1206 D55342K07B2B18RTS

Description
RES 2.18Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.18Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.18K OHM 1/4W 0.1% 1206 - D55342K07B2B18RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.18K OHM 1/4W 0.1% 1206
D55342K07B2B18RTS
RES 2.18K OHM 1/4W 0.1% 1206 D55342K07B2B18RTS
RES 2.18Kohm 1/4W 0.1% 1206

RES 2.18Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B2B18RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B2B18RTSTR-ND
Chip Resistor - Surface Mount 764-D55342K07B2B18RTSTR-ND
2.18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B2B18RTS 764-D55342K07B2B18RTSTR-ND
Product Name RES 2.18K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details