Vishay Intertechnology, Inc. Res Thin Film 1206 2.15K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B2B15RT5

Description
Res Thin Film 1206 2.15K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 2.15K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.15K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B2B15RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.15K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B2B15RT5
Res Thin Film 1206 2.15K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B2B15RT5
Res Thin Film 1206 2.15K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 2.15K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B2B15RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B2B15RT5TR-ND
Chip Resistor - Surface Mount 764-D55342K07B2B15RT5TR-ND
2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B2B15RT5 764-D55342K07B2B15RT5TR-ND
Product Name Res Thin Film 1206 2.15K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details