Vishay Intertechnology, Inc. Res Thin Film 1206 2.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B2B10RT3

Description
Res Thin Film 1206 2.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 2.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B2B10RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B2B10RT3
Res Thin Film 1206 2.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B2B10RT3
Res Thin Film 1206 2.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 2.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B2B10RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B2B10RT3TR-ND
Chip Resistor - Surface Mount 764-D55342K07B2B10RT3TR-ND
2.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,2.1Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay - 57K0662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,2.1Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
57K0662
Resistor,thin Film,2.1Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay 57K0662
Resistor,Thin Film,2.1KOhms,100WV, .1+/-% Tol,-100,100ppm-TC,1 206-Case

Resistor,Thin Film,2.1KOhms,100WV,.1+/-% Tol,-100,100ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B2B10RT3 764-D55342K07B2B10RT3TR-ND 57K0662
Product Name Res Thin Film 1206 2.1K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Resistor,thin Film,2.1Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details