RES 2.08Kohm 1/4W 0.1% 1206
2.08 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Resistor,Thin Film,2.08KOhms,100WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D55342K07B2B08RWS | 764-D55342K07B2B08RWS-ND | 95M9362 |
| Product Name | RES 2.08K OHM 1/4W 0.1% 1206 | Chip Resistor - Surface Mount | Resistor,thin Film,2.08Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206 |
| Resistance Range | 2080 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |