Vishay Intertechnology, Inc. RES 2K OHM 1/4W 0.1% 1206 D55342K07B2B00RWI

Description
RES 2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W 0.1% 1206 - D55342K07B2B00RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W 0.1% 1206
D55342K07B2B00RWI
RES 2K OHM 1/4W 0.1% 1206 D55342K07B2B00RWI
RES 2Kohm 1/4W 0.1% 1206

RES 2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B2B00RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B2B00RWI-ND
Chip Resistor - Surface Mount 764-D55342K07B2B00RWI-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342K07B2B00RWI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B2B00RWI
Chip Resistor - Surface Mount D55342K07B2B00RWI
RES SMD 2K OHM 0.1% 1/4W 1206

RES SMD 2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342K07B2B00RWI 764-D55342K07B2B00RWI-ND D55342K07B2B00RWI
Product Name RES 2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details