Vishay Precision Group Rcwpm-1206 28 1% K D55342K07B28D0P Tsl Vishay D55342K07B28D0PWL

Description
RCWPM-1206 28 1% K D55342K07B28D0P TSL
Description
RCWPM-1206 28 1% K D55342K07B28D0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 28 1% K D55342K07B28D0P Tsl Vishay - 26P8814 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 28 1% K D55342K07B28D0P Tsl Vishay
26P8814
Rcwpm-1206 28 1% K D55342K07B28D0P Tsl Vishay 26P8814
RCWPM-1206 28 1% K D55342K07B28D0P TSL

RCWPM-1206 28 1% K D55342K07B28D0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8814
Product Name Rcwpm-1206 28 1% K D55342K07B28D0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers