Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B28B0RWI

Description
28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B28B0RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B28B0RWI-ND
Chip Resistor - Surface Mount 764-D55342K07B28B0RWI-ND
28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 28K OHM 1/4W 0.1% 1206 - D55342K07B28B0RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/4W 0.1% 1206
D55342K07B28B0RWI
RES 28K OHM 1/4W 0.1% 1206 D55342K07B28B0RWI
RES 28Kohm 1/4W 0.1% 1206

RES 28Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342K07B28B0RWI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B28B0RWI
Chip Resistor - Surface Mount D55342K07B28B0RWI
RES SMD 28K OHM 0.1% 1/4W 1206

RES SMD 28K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342K07B28B0RWI-ND D55342K07B28B0RWI D55342K07B28B0RWI
Product Name Chip Resistor - Surface Mount RES 28K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details