Vishay Precision Group Rcwpm-1206 280 1% K D55342K07B280Dr Rsl Vishay D55342K07B280DRUL

Description
RCWPM-1206 280 1% K D55342K07B280DR RSL
Description
RCWPM-1206 280 1% K D55342K07B280DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 280 1% K D55342K07B280Dr Rsl Vishay - 26P8832 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 280 1% K D55342K07B280Dr Rsl Vishay
26P8832
Rcwpm-1206 280 1% K D55342K07B280Dr Rsl Vishay 26P8832
RCWPM-1206 280 1% K D55342K07B280DR RSL

RCWPM-1206 280 1% K D55342K07B280DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8832
Product Name Rcwpm-1206 280 1% K D55342K07B280Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details