Vishay Precision Group Res Thick Film 1206 27 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B27J0RS6

Description
Res Thick Film 1206 27 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 27 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 27 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B27J0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 27 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B27J0RS6
Res Thick Film 1206 27 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B27J0RS6
Res Thick Film 1206 27 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 27 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,27Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C2949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,27Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C2949
Resistor,thick Film,27Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C2949
Resistor,Thick Film,27Ohms,100WV,5+ /-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,27Ohms,100WV,5+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B27J0RS6 44C2949
Product Name Res Thick Film 1206 27 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,27Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers