Vishay Precision Group Rcwpm-1206 27K 2% K D55342K07B27H0S Tsl Vishay D55342K07B27H0SWL

Description
RCWPM-1206 27K 2% K D55342K07B27H0S TSL
Description
RCWPM-1206 27K 2% K D55342K07B27H0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 27K 2% K D55342K07B27H0S Tsl Vishay - 26P8770 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 27K 2% K D55342K07B27H0S Tsl Vishay
26P8770
Rcwpm-1206 27K 2% K D55342K07B27H0S Tsl Vishay 26P8770
RCWPM-1206 27K 2% K D55342K07B27H0S TSL

RCWPM-1206 27K 2% K D55342K07B27H0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8770
Product Name Rcwpm-1206 27K 2% K D55342K07B27H0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details