Vishay Intertechnology, Inc. RES 27.4 OHM 1/4W 1% 1206 D55342K07B27D4RT5V

Description
RES 27.4ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 27.4ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/4W 1% 1206 - D55342K07B27D4RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/4W 1% 1206
D55342K07B27D4RT5V
RES 27.4 OHM 1/4W 1% 1206 D55342K07B27D4RT5V
RES 27.4ohm 1/4W 1% 1206

RES 27.4ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B27D4RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B27D4RT5VTR-ND
Chip Resistor - Surface Mount 764-D55342K07B27D4RT5VTR-ND
27.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

27.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342K07B27D4RT5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B27D4RT5V
Chip Resistor - Surface Mount D55342K07B27D4RT5V
RES SMD 27.4 OHM 1% 1/4W 1206

RES SMD 27.4 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342K07B27D4RT5V 764-D55342K07B27D4RT5VTR-ND D55342K07B27D4RT5V
Product Name RES 27.4 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details