Vishay Precision Group Rcwpm-1206 26.1K 1% K D55342K07B26E1R Ts Vishay D55342K07B26E1RWL

Description
RCWPM-1206 26.1K 1% K D55342K07B26E1R TS
Description
RCWPM-1206 26.1K 1% K D55342K07B26E1R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 26.1K 1% K D55342K07B26E1R Ts Vishay - 26P8722 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 26.1K 1% K D55342K07B26E1R Ts Vishay
26P8722
Rcwpm-1206 26.1K 1% K D55342K07B26E1R Ts Vishay 26P8722
RCWPM-1206 26.1K 1% K D55342K07B26E1R TS

RCWPM-1206 26.1K 1% K D55342K07B26E1R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8722
Product Name Rcwpm-1206 26.1K 1% K D55342K07B26E1R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details