Vishay Precision Group Rcwpm-1206 26.7 1% K D55342K07B26D7R Tsl Vishay D55342K07B26D7RWL

Description
RCWPM-1206 26.7 1% K D55342K07B26D7R TSL
Description
RCWPM-1206 26.7 1% K D55342K07B26D7R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 26.7 1% K D55342K07B26D7R Tsl Vishay - 26P8718 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 26.7 1% K D55342K07B26D7R Tsl Vishay
26P8718
Rcwpm-1206 26.7 1% K D55342K07B26D7R Tsl Vishay 26P8718
RCWPM-1206 26.7 1% K D55342K07B26D7R TSL

RCWPM-1206 26.7 1% K D55342K07B26D7R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8718
Product Name Rcwpm-1206 26.7 1% K D55342K07B26D7R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details