Vishay Precision Group Rcwpm-1206 267K 1% K D55342K07B267Es Tsl Vishay D55342K07B267ESWL

Description
RCWPM-1206 267K 1% K D55342K07B267ES TSL
Description
RCWPM-1206 267K 1% K D55342K07B267ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 267K 1% K D55342K07B267Es Tsl Vishay - 26P8752 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 267K 1% K D55342K07B267Es Tsl Vishay
26P8752
Rcwpm-1206 267K 1% K D55342K07B267Es Tsl Vishay 26P8752
RCWPM-1206 267K 1% K D55342K07B267ES TSL

RCWPM-1206 267K 1% K D55342K07B267ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8752
Product Name Rcwpm-1206 267K 1% K D55342K07B267Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details