Vishay Precision Group Rcwpm-1206 261K 1% K D55342K07B261Er Rsl Vishay D55342K07B261ERUL

Description
RCWPM-1206 261K 1% K D55342K07B261ER RSL
Description
RCWPM-1206 261K 1% K D55342K07B261ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 261K 1% K D55342K07B261Er Rsl Vishay - 26P8738 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 261K 1% K D55342K07B261Er Rsl Vishay
26P8738
Rcwpm-1206 261K 1% K D55342K07B261Er Rsl Vishay 26P8738
RCWPM-1206 261K 1% K D55342K07B261ER RSL

RCWPM-1206 261K 1% K D55342K07B261ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8738
Product Name Rcwpm-1206 261K 1% K D55342K07B261Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details