Vishay Precision Group Rcwpm-1206 25.5K 1% K D55342K07B25E5S Rs Vishay D55342K07B25E5SUL

Description
RCWPM-1206 25.5K 1% K D55342K07B25E5S RS
Description
RCWPM-1206 25.5K 1% K D55342K07B25E5S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 25.5K 1% K D55342K07B25E5S Rs Vishay - 26P8699 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 25.5K 1% K D55342K07B25E5S Rs Vishay
26P8699
Rcwpm-1206 25.5K 1% K D55342K07B25E5S Rs Vishay 26P8699
RCWPM-1206 25.5K 1% K D55342K07B25E5S RS

RCWPM-1206 25.5K 1% K D55342K07B25E5S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8699
Product Name Rcwpm-1206 25.5K 1% K D55342K07B25E5S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details