Vishay Intertechnology, Inc. SMD,1206,1/4W,255 OHM,.1%,100PPM,R FAIL RATE,BULK D55342K07B255ARWS

Description
SMD,1206,1/4W,255ohm ,.1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet
Description
SMD,1206,1/4W,255ohm ,.1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,255 OHM,.1%,100PPM,R FAIL RATE,BULK - D55342K07B255ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,255 OHM,.1%,100PPM,R FAIL RATE,BULK
D55342K07B255ARWS
SMD,1206,1/4W,255 OHM,.1%,100PPM,R FAIL RATE,BULK D55342K07B255ARWS
SMD,1206,1/4W,255ohm ,.1%,100PPM,R FAIL RATE,BULK

SMD,1206,1/4W,255ohm,.1%,100PPM,R FAIL RATE,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B255ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B255ARWS-ND
Chip Resistor - Surface Mount 764-D55342K07B255ARWS-ND
255 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

255 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B255ARWS 764-D55342K07B255ARWS-ND
Product Name SMD,1206,1/4W,255 OHM,.1%,100PPM,R FAIL RATE,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 255 ohms 255 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers