Vishay Precision Group Rcwpm-1206 24 5% K D55342K07B24J0R Tsl Vishay D55342K07B24J0RWL

Description
RCWPM-1206 24 5% K D55342K07B24J0R TSL
Description
RCWPM-1206 24 5% K D55342K07B24J0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 24 5% K D55342K07B24J0R Tsl Vishay - 26P8644 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 24 5% K D55342K07B24J0R Tsl Vishay
26P8644
Rcwpm-1206 24 5% K D55342K07B24J0R Tsl Vishay 26P8644
RCWPM-1206 24 5% K D55342K07B24J0R TSL

RCWPM-1206 24 5% K D55342K07B24J0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8644
Product Name Rcwpm-1206 24 5% K D55342K07B24J0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details