Vishay Precision Group Res Thick Film 1206 24 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B24G0RWB

Description
Res Thick Film 1206 24 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 1206 24 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 24 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B24G0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 24 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B24G0RWB
Res Thick Film 1206 24 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B24G0RWB
Res Thick Film 1206 24 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 24 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,24Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C2756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,24Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C2756
Resistor,thick Film,24Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C2756
Resistor,Thick Film,24Ohms,100WV,2+ /-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,24Ohms,100WV,2+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B24G0RWB 44C2756
Product Name Res Thick Film 1206 24 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,24Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details