Vishay Precision Group Rcwpm-1206 24.9K 1% K D55342K07B24E9R Rs Vishay D55342K07B24E9RUL

Description
RCWPM-1206 24.9K 1% K D55342K07B24E9R RS
Description
RCWPM-1206 24.9K 1% K D55342K07B24E9R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 24.9K 1% K D55342K07B24E9R Rs Vishay - 26P8629 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 24.9K 1% K D55342K07B24E9R Rs Vishay
26P8629
Rcwpm-1206 24.9K 1% K D55342K07B24E9R Rs Vishay 26P8629
RCWPM-1206 24.9K 1% K D55342K07B24E9R RS

RCWPM-1206 24.9K 1% K D55342K07B24E9R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8629
Product Name Rcwpm-1206 24.9K 1% K D55342K07B24E9R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details