Vishay Intertechnology, Inc. Res Thick Film 1206 24.3 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray D55342K07B24D3TWBT

Description
Res Thick Film 1206 24.3 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1206 24.3 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 24.3 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray - D55342K07B24D3TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 24.3 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
D55342K07B24D3TWBT
Res Thick Film 1206 24.3 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray D55342K07B24D3TWBT
Res Thick Film 1206 24.3 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray

Res Thick Film 1206 24.3 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B24D3TWBT
Product Name Res Thick Film 1206 24.3 Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers