Vishay Precision Group Rcwpm-1206 249K 1% K D55342K07B249Er Tsl Vishay D55342K07B249ERWL

Description
RCWPM-1206 249K 1% K D55342K07B249ER TSL
Description
RCWPM-1206 249K 1% K D55342K07B249ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 249K 1% K D55342K07B249Er Tsl Vishay - 26P8690 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 249K 1% K D55342K07B249Er Tsl Vishay
26P8690
Rcwpm-1206 249K 1% K D55342K07B249Er Tsl Vishay 26P8690
RCWPM-1206 249K 1% K D55342K07B249ER TSL

RCWPM-1206 249K 1% K D55342K07B249ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8690
Product Name Rcwpm-1206 249K 1% K D55342K07B249Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details