Vishay Intertechnology, Inc. Res Thick Film 1206 249 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B249DRS2

Description
Res Thick Film 1206 249 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 249 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 249 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B249DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 249 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B249DRS2
Res Thick Film 1206 249 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B249DRS2
Res Thick Film 1206 249 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 249 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B249DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B249DRS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B249DRS2TR-ND
RCWPM-1206 249 1% K D55342K07B24

RCWPM-1206 249 1% K D55342K07B24

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B249DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B249DRS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B249DRS2DKR-ND
RCWPM-1206 249 1% K D55342K07B24

RCWPM-1206 249 1% K D55342K07B24

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B249DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B249DRS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B249DRS2CT-ND
RCWPM-1206 249 1% K D55342K07B24

RCWPM-1206 249 1% K D55342K07B24

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B249DRS2 541-D55342K07B249DRS2TR-ND
Product Name Res Thick Film 1206 249 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details