Vishay Precision Group Rcwpm-1206 240K 2% K D55342K07B240Hr Rsl Vishay D55342K07B240HRUL

Description
RCWPM-1206 240K 2% K D55342K07B240HR RSL
Description
RCWPM-1206 240K 2% K D55342K07B240HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 240K 2% K D55342K07B240Hr Rsl Vishay - 26P8655 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 240K 2% K D55342K07B240Hr Rsl Vishay
26P8655
Rcwpm-1206 240K 2% K D55342K07B240Hr Rsl Vishay 26P8655
RCWPM-1206 240K 2% K D55342K07B240HR RSL

RCWPM-1206 240K 2% K D55342K07B240HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8655
Product Name Rcwpm-1206 240K 2% K D55342K07B240Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details