Vishay Precision Group Rcwpm-1206 23.2 1% K D55342K07B23D2R Tsl Vishay D55342K07B23D2RWL

Description
RCWPM-1206 23.2 1% K D55342K07B23D2R TSL
Description
RCWPM-1206 23.2 1% K D55342K07B23D2R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 23.2 1% K D55342K07B23D2R Tsl Vishay - 26P8570 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 23.2 1% K D55342K07B23D2R Tsl Vishay
26P8570
Rcwpm-1206 23.2 1% K D55342K07B23D2R Tsl Vishay 26P8570
RCWPM-1206 23.2 1% K D55342K07B23D2R TSL

RCWPM-1206 23.2 1% K D55342K07B23D2R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8570
Product Name Rcwpm-1206 23.2 1% K D55342K07B23D2R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers