Vishay Precision Group Rcwpm-1206 237K 1% K D55342K07B237Er Rsl Vishay D55342K07B237ERUL

Description
RCWPM-1206 237K 1% K D55342K07B237ER RSL
Description
RCWPM-1206 237K 1% K D55342K07B237ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 237K 1% K D55342K07B237Er Rsl Vishay - 26P8605 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 237K 1% K D55342K07B237Er Rsl Vishay
26P8605
Rcwpm-1206 237K 1% K D55342K07B237Er Rsl Vishay 26P8605
RCWPM-1206 237K 1% K D55342K07B237ER RSL

RCWPM-1206 237K 1% K D55342K07B237ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8605
Product Name Rcwpm-1206 237K 1% K D55342K07B237Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details