Vishay Intertechnology, Inc. Res Thick Film 1206 22.6K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R D55342K07B22E6TS2T

Description
Res Thick Film 1206 22.6K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 1206 22.6K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 22.6K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R - D55342K07B22E6TS2T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 22.6K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
D55342K07B22E6TS2T
Res Thick Film 1206 22.6K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R D55342K07B22E6TS2T
Res Thick Film 1206 22.6K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R

Res Thick Film 1206 22.6K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B22E6TS2T
Product Name Res Thick Film 1206 22.6K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details