Vishay Precision Group Chip Resistor - Surface Mount D55342K07B22E1RWB

Description
RCWPM-1206 22.1K 1% K D55342K07B
Request a Quote Datasheet
Description
RCWPM-1206 22.1K 1% K D55342K07B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B22E1RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B22E1RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B22E1RWB-ND
RCWPM-1206 22.1K 1% K D55342K07B

RCWPM-1206 22.1K 1% K D55342K07B

Buy Now Datasheet
D55342K07B22E1RWB - D55342K07B22E1RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B22E1RWB
D55342K07B22E1RWB
D55342K07B22E1RWB D55342K07B22E1RWB
D55342K07B22E1RWB

D55342K07B22E1RWB

Supplier's Site
Resistor, Thick Film, 22.1Kohm, 0.25W, 1%; Resistance Vishay - 44C2526 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22.1Kohm, 0.25W, 1%; Resistance Vishay
44C2526
Resistor, Thick Film, 22.1Kohm, 0.25W, 1%; Resistance Vishay 44C2526
RESISTOR, THICK FILM, 22.1KOHM, 0.25W, 1%; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 22.1KOHM, 0.25W, 1%; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B22E1RWB-ND D55342K07B22E1RWB 44C2526
Product Name Chip Resistor - Surface Mount D55342K07B22E1RWB Resistor, Thick Film, 22.1Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details