Vishay Precision Group Rcwpm-1206 221K 1% K D55342K07B221Es Rsl Vishay D55342K07B221ESUL

Description
RCWPM-1206 221K 1% K D55342K07B221ES RSL
Description
RCWPM-1206 221K 1% K D55342K07B221ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 221K 1% K D55342K07B221Es Rsl Vishay - 26P8559 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 221K 1% K D55342K07B221Es Rsl Vishay
26P8559
Rcwpm-1206 221K 1% K D55342K07B221Es Rsl Vishay 26P8559
RCWPM-1206 221K 1% K D55342K07B221ES RSL

RCWPM-1206 221K 1% K D55342K07B221ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8559
Product Name Rcwpm-1206 221K 1% K D55342K07B221Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details