Vishay Precision Group D55342K07B221DRWB D55342K07B221DRWB

Description
D55342K07B221DRWB
Request a Quote
Description
D55342K07B221DRWB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B221DRWB - D55342K07B221DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B221DRWB
D55342K07B221DRWB
D55342K07B221DRWB D55342K07B221DRWB
D55342K07B221DRWB

D55342K07B221DRWB

Supplier's Site
Resistor, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Vishay - 44C2625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Vishay
44C2625
Resistor, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Vishay 44C2625
RESISTOR, THICK FILM, 221R, 1%, 0.25W, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 221R, 1%, 0.25W, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B221DRWB 44C2625
Product Name D55342K07B221DRWB Resistor, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details