Vishay Intertechnology, Inc. Res Thin Film 1206 221 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B221DRT3

Description
Res Thin Film 1206 221 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1206 221 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 221 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B221DRT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 221 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B221DRT3
Res Thin Film 1206 221 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B221DRT3
Res Thin Film 1206 221 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 221 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B221DRT3
Product Name Res Thin Film 1206 221 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers