Vishay Precision Group Rcwpm-1206 20K 2% K D55342K07B20H0R Rsl Vishay D55342K07B20H0RUL

Description
RCWPM-1206 20K 2% K D55342K07B20H0R RSL
Description
RCWPM-1206 20K 2% K D55342K07B20H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 20K 2% K D55342K07B20H0R Rsl Vishay - 26P8381 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 20K 2% K D55342K07B20H0R Rsl Vishay
26P8381
Rcwpm-1206 20K 2% K D55342K07B20H0R Rsl Vishay 26P8381
RCWPM-1206 20K 2% K D55342K07B20H0R RSL

RCWPM-1206 20K 2% K D55342K07B20H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8381
Product Name Rcwpm-1206 20K 2% K D55342K07B20H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details