Vishay Precision Group Rcwpm-1206 20K 1% K D55342K07B20E0S Tsl Vishay D55342K07B20E0SWL

Description
RCWPM-1206 20K 1% K D55342K07B20E0S TSL
Description
RCWPM-1206 20K 1% K D55342K07B20E0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 20K 1% K D55342K07B20E0S Tsl Vishay - 26P8372 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 20K 1% K D55342K07B20E0S Tsl Vishay
26P8372
Rcwpm-1206 20K 1% K D55342K07B20E0S Tsl Vishay 26P8372
RCWPM-1206 20K 1% K D55342K07B20E0S TSL

RCWPM-1206 20K 1% K D55342K07B20E0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8372
Product Name Rcwpm-1206 20K 1% K D55342K07B20E0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details