Vishay Precision Group Res Thin Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B20E0RTN

Description
Res Thin Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B20E0RTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B20E0RTN
Res Thin Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B20E0RTN
Res Thin Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 20 Kohm Vishay - 44C2327 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 20 Kohm Vishay
44C2327
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 20 Kohm Vishay 44C2327
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 20 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 20 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B20E0RTN 44C2327
Product Name Res Thin Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 20 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details