Vishay Precision Group RES, RESISTOR, 20K, RESTRICTED D55342K07B20E0R

Description
RES, RESISTOR, 20K, RESTRICTED
Request a Quote
Description
RES, RESISTOR, 20K, RESTRICTED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, RESISTOR, 20K, RESTRICTED - D55342K07B20E0R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, RESISTOR, 20K, RESTRICTED
D55342K07B20E0R
RES, RESISTOR, 20K, RESTRICTED D55342K07B20E0R
RES, RESISTOR, 20K, RESTRICTED

RES, RESISTOR, 20K, RESTRICTED

Supplier's Site
Resistor, Thick Film, 20K, 1%, 0.25W, 1206; Resistance Vishay - 50B2358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 20K, 1%, 0.25W, 1206; Resistance Vishay
50B2358
Resistor, Thick Film, 20K, 1%, 0.25W, 1206; Resistance Vishay 50B2358
RESISTOR, THICK FILM, 20K, 1%, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

RESISTOR, THICK FILM, 20K, 1%, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B20E0R 50B2358
Product Name RES, RESISTOR, 20K, RESTRICTED Resistor, Thick Film, 20K, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details