Vishay Intertechnology, Inc. Res Thick Film 1206 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B20D0RS2

Description
Res Thick Film 1206 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B20D0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B20D0RS2
Res Thick Film 1206 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B20D0RS2
Res Thick Film 1206 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B20D0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B20D0RS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B20D0RS2TR-ND
RCWPM-1206 20 1% K D55342K07B20D

RCWPM-1206 20 1% K D55342K07B20D

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B20D0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B20D0RS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B20D0RS2DKR-ND
RCWPM-1206 20 1% K D55342K07B20D

RCWPM-1206 20 1% K D55342K07B20D

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B20D0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B20D0RS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B20D0RS2CT-ND
RCWPM-1206 20 1% K D55342K07B20D

RCWPM-1206 20 1% K D55342K07B20D

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B20D0RS2 541-D55342K07B20D0RS2TR-ND
Product Name Res Thick Film 1206 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details