Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B20B0RTI

Description
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B20B0RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B20B0RTITR-ND
Chip Resistor - Surface Mount 764-D55342K07B20B0RTITR-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 20K OHM 1/4W 0.1% 1206 - D55342K07B20B0RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W 0.1% 1206
D55342K07B20B0RTI
RES 20K OHM 1/4W 0.1% 1206 D55342K07B20B0RTI
RES 20Kohm 1/4W 0.1% 1206

RES 20Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342K07B20B0RTI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B20B0RTI
Chip Resistor - Surface Mount D55342K07B20B0RTI
RES SMD 20K OHM 0.1% 1/4W 1206

RES SMD 20K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342K07B20B0RTITR-ND D55342K07B20B0RTI D55342K07B20B0RTI
Product Name Chip Resistor - Surface Mount RES 20K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1782FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details