Vishay Precision Group Res Thin Film 1206 200K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R D55342K07B200KMS2

Description
Res Thin Film 1206 200K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 1206 200K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 200K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R - D55342K07B200KMS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 200K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
D55342K07B200KMS2
Res Thin Film 1206 200K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R D55342K07B200KMS2
Res Thin Film 1206 200K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 1206 200K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R

Supplier's Site
Resistor,thick Film,200Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 62M9282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,200Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
62M9282
Resistor,thick Film,200Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 62M9282
Resistor,Thick Film,200KOhms,100WV, 5+/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,200KOhms,100WV,5+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B200KMS2 62M9282
Product Name Res Thin Film 1206 200K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R Resistor,thick Film,200Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers