Vishay Intertechnology, Inc. RES 200K OHM 1/4W 1% 1206 D55342K07B200ERT5V

Description
RES 200Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 200Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W 1% 1206 - D55342K07B200ERT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W 1% 1206
D55342K07B200ERT5V
RES 200K OHM 1/4W 1% 1206 D55342K07B200ERT5V
RES 200Kohm 1/4W 1% 1206

RES 200Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342K07B200ERT5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B200ERT5V
Chip Resistor - Surface Mount D55342K07B200ERT5V
RES SMD 200K OHM 1% 1/4W 1206

RES SMD 200K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number D55342K07B200ERT5V D55342K07B200ERT5V
Product Name RES 200K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details