Vishay Precision Group SMD 200 Ohm 0.25W 4W Resistor D55342K07B200DSWL

Description
Res Thick Film 1206 200 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B200DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B200DSWL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 200 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B200DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B200DSWL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200 Ohm 0.25W 4W Resistor - 52-D55342K07B200DSWL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 Ohm 0.25W 4W Resistor
52-D55342K07B200DSWL
SMD 200 Ohm 0.25W 4W Resistor 52-D55342K07B200DSWL
Res Thick Film 1206 200 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B200DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B200DSWL can be used for catalog matching and distributor lookup.

Res Thick Film 1206 200 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B200DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B200DSWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - D55342K07B200DSWL - 1018745-D55342K07B200DSWL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B200DSWL
1018745-D55342K07B200DSWL
Chip Resistor - Surface Mount - D55342K07B200DSWL 1018745-D55342K07B200DSWL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018745-D55342K07B20 0DSWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018745-D55342K07B200DSWL
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Rcwpm-1206 200 1% K D55342K07B200Ds Tsl Vishay - 26P8400 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 200 1% K D55342K07B200Ds Tsl Vishay
26P8400
Rcwpm-1206 200 1% K D55342K07B200Ds Tsl Vishay 26P8400
RCWPM-1206 200 1% K D55342K07B200DS TSL

RCWPM-1206 200 1% K D55342K07B200DS TSL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-D55342K07B200DSWL 1018745-D55342K07B200DSWL 26P8400
Product Name SMD 200 Ohm 0.25W 4W Resistor Chip Resistor - Surface Mount - D55342K07B200DSWL Rcwpm-1206 200 1% K D55342K07B200Ds Tsl Vishay
Technology / Construction Thick Film
Mounting / Packaging 1206 1206
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details