Vishay Precision Group Res Thick Film 1206 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD D55342K07B200DS

Description
Res Thick Film 1206 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Request a Quote
Description
Res Thick Film 1206 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD - D55342K07B200DS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
D55342K07B200DS
Res Thick Film 1206 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD D55342K07B200DS
Res Thick Film 1206 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD

Res Thick Film 1206 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD

Supplier's Site
Resistors Vishay - 34C7186 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
34C7186
Resistors Vishay 34C7186
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B200DS 34C7186
Product Name Res Thick Film 1206 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Resistors Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details